Ideal-Tek SA Pliers 234M.CR.NR.ITU

Description
"Electronics Pliers Round Nose Serrated 5.12"" (130.0mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Round Nose Serrated 5.12"" (130.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2014-234M.CR.NR.ITU-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Round Nose Serrated 5.12"" (130.0mm)"

"Electronics Pliers Round Nose Serrated 5.12"" (130.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2014-234M.CR.NR.ITU-ND
Product Name Pliers
Type Round-Nose; Specialty / Other; Round Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
PLIER - PT-1004-1 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Slip Joint
Length 10 inch (254 mm)
Features Soft Handles
View Details
10" End Nipper Pliers - DWHT70803 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5.5 inch (140 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details