The Ideal-Tek Precision Tweezers (part number 74M6304) are designed for high precision applications. They feature a straight, pointed tip and are made from stainless steel, ensuring durability and resistance to corrosion. With an overall length of 120mm, these tweezers are handcrafted for optimal tip symmetry and balance, providing a polished, no-scratch, and anti-glare satin finish. The tweezers are suitable for various tasks requiring fine manipulation, making them a reliable choice for engineers and technicians in electronics and precision work.
TWEEZER, PRECISION, SS, STRAIGHT, POINT; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74M6304 |
| Product Name | Tweezer, Precision, Ss, Straight, Point; Tweezer Type Ideal-Tek |