CUTTING TWEEZERS, HIGH PRECISION; Tweezer Type:Cutting; Tweezer Tip Type / Style:-; Overall Length:120mm; Tweezer Body Material:Carbon Steel; Tweezer Tip Material:Carbon Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 59M7745 |
| Product Name | Cutting Tweezers, High Precision; Tweezer Type Ideal-Tek |