CUTTING TWEEZER, 120MM; Tweezer Type:Cutting; Tweezer Tip Type / Style:Bent, Flat; Overall Length:120mm; Tweezer Body Material:Carbon Steel; Tweezer Tip Material:Carbon Steel; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67X3216 |
| Product Name | Cutting Tweezer, 120Mm; Tweezer Type Ideal-Tek |