ESD TWEEZER, BENT/FLAT, 115MM; Tweezer Type:Cutting; Tweezer Tip Type / Style:Bent, Flat; Overall Length:115mm; Tweezer Body Material:Carbon Steel; Tweezer Tip Material:Carbon Steel; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC0757 |
| Product Name | Esd Tweezer, Bent/flat, 115Mm; Tweezer Type Ideal-Tek |