The Ideal-Tek Tweezer, part number 25AC0749, features a straight and round tip design, making it suitable for general-purpose applications. It has an overall length of 120mm and is constructed from stainless steel, ensuring durability and resistance to corrosion. This tweezer is designed for precision handling, which is essential in various engineering and electronic tasks. The product is also RoHS compliant, indicating it meets environmental safety standards. Its ergonomic design allows for comfortable use during extended periods, making it a practical choice for engineers requiring reliable and effective tools for their projects.
TWEEZER, STRAIGHT/ROUND, 120MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Round; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC0749 |
| Product Name | Tweezer, Straight/round, 120Mm; Tweezer Type Ideal-Tek |