TWEEZER, STRAIGHT/POINTED, 150MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:150mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC0741 |
| Product Name | Tweezer, Straight/pointed, 150Mm; Tweezer Type Ideal-Tek |