TWEEZER, PRECISION, SS, STRAIGHT, FLAT; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Flat; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 34M9051 |
| Product Name | Tweezer, Precision, Ss, Straight, Flat; Tweezer Type Ideal-Tek |