TWEEZER, STRAIGHT/POINTED, SS, 120MM; Tweezer Type:High Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:120mm; Tip Style:Style 0; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25AC0006 |
| Product Name | Tweezer, Straight/pointed, Ss, 120Mm; Tweezer Type Ideal-Tek |