Ideal Power Ltd. Adaptor, Ac-Dc, 24V, 3.75A; No. Of Outputs Ideal Power 5210952E-24-3A

Description
ADAPTOR, AC-DC, 24V, 3.75A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug 2.1mm xRoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 24V, 3.75A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug 2.1mm xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 24V, 3.75A; No. Of Outputs Ideal Power - 29AC0059 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 3.75A; No. Of Outputs Ideal Power
29AC0059
Adaptor, Ac-Dc, 24V, 3.75A; No. Of Outputs Ideal Power 29AC0059
ADAPTOR, AC-DC, 24V, 3.75A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug 2.1mm xRoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 3.75A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug 2.1mm xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 29AC0059
Product Name Adaptor, Ac-Dc, 24V, 3.75A; No. Of Outputs Ideal Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - WAU160-750T-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details