Ideal Power Ltd. AC DC Desktop, Wall Power Adapters 44ATM036T-P090

Description
9V AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
9V AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2882-44ATM036T-P090-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2882-44ATM036T-P090-ND
AC DC Desktop, Wall Power Adapters 2882-44ATM036T-P090-ND
9V AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

9V AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 9V, 4A Rohs Compliant Ideal Power - 75AJ0456 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 9V, 4A Rohs Compliant Ideal Power
75AJ0456
Adapter, Ac-Dc, 9V, 4A Rohs Compliant Ideal Power 75AJ0456
ADAPTER, AC-DC, 9V, 4A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 9V, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2882-44ATM036T-P090-ND 75AJ0456
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 9V, 4A Rohs Compliant Ideal Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
AC-DC Power Supplies - CUS150M-24/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
4 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2403VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 3 amps
View Details