Ideal Power Ltd. AC DC Desktop, Wall Power Adapters 15DYS865-150400W

Description
15V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2882-15DYS865-150400W-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2882-15DYS865-150400W-ND
AC DC Desktop, Wall Power Adapters 2882-15DYS865-150400W-ND
15V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

15V 60W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 1 O/p, 15V, 4A Rohs Compliant Ideal Power - 69AH9832 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 15V, 4A Rohs Compliant Ideal Power
69AH9832
Adapter, Ac-Dc, 1 O/p, 15V, 4A Rohs Compliant Ideal Power 69AH9832
ADAPTER, AC-DC, 1 O/P, 15V, 4A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 1 O/P, 15V, 4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2882-15DYS865-150400W-ND 69AH9832
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 1 O/p, 15V, 4A Rohs Compliant Ideal Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data