7.5V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
ADAPTER, AC-DC, 7.5V 2A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 2882-15DYS818-075200W-K-ND | 69AH9805 |
| Product Name | AC DC Desktop, Wall Power Adapters | Adapter, Ac-Dc, 7.5V 2A Rohs Compliant Ideal Power |
| Type | 1 | DC Power Supply; AC / DC Adapter |
| Form Factor | Wall Mount | |
| Operating Temperature | 0 to 40 C (32 to 104 F) | |
| AC Output Voltage | 7.5 volts | |
| DC Output Voltage | 7.5 volts |