Ideal Power Ltd. Adaptor, Ac-Dc, 30V, 1.68A; No. Of Outputs Ideal Power 15DYS650-300168W

Description
ADAPTOR, AC-DC, 30V, 1.68A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:30V; Output Current - Output 1:1.68A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 30V, 1.68A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:30V; Output Current - Output 1:1.68A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 30V, 1.68A; No. Of Outputs Ideal Power - 28AC7246 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 30V, 1.68A; No. Of Outputs Ideal Power
28AC7246
Adaptor, Ac-Dc, 30V, 1.68A; No. Of Outputs Ideal Power 28AC7246
ADAPTOR, AC-DC, 30V, 1.68A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:30V; Output Current - Output 1:1.68A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 30V, 1.68A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:30V; Output Current - Output 1:1.68A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28AC7246
Product Name Adaptor, Ac-Dc, 30V, 1.68A; No. Of Outputs Ideal Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Kinetix 5700 85mm Bus Supply Connectors - 2198-KITCON-P208 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Narrow Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details