Ideal Power Ltd. Adaptor, Ac-Dc, 9V, 2A; No. Of Outputs Ideal Power 15DYS618-090200W-K

Description
ADAPTOR, AC-DC, 9V, 2A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:9V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center PositiveRoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 9V, 2A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:9V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center PositiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 9V, 2A; No. Of Outputs Ideal Power - 28AC7219 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 9V, 2A; No. Of Outputs Ideal Power
28AC7219
Adaptor, Ac-Dc, 9V, 2A; No. Of Outputs Ideal Power 28AC7219
ADAPTOR, AC-DC, 9V, 2A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:9V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center PositiveRoHS Compliant: Yes

ADAPTOR, AC-DC, 9V, 2A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:9V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center PositiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28AC7219
Product Name Adaptor, Ac-Dc, 9V, 2A; No. Of Outputs Ideal Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details