Ideal Power Ltd. Adaptor, Ac-Dc, 7.5V, 2.4A; No. Of Outputs Ideal Power 15DYS618-075240W-K

Description
ADAPTOR, AC-DC, 7.5V, 2.4A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:7.5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes
Description
ADAPTOR, AC-DC, 7.5V, 2.4A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:7.5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 7.5V, 2.4A; No. Of Outputs Ideal Power - 28AC7217 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 7.5V, 2.4A; No. Of Outputs Ideal Power
28AC7217
Adaptor, Ac-Dc, 7.5V, 2.4A; No. Of Outputs Ideal Power 28AC7217
ADAPTOR, AC-DC, 7.5V, 2.4A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:7.5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 7.5V, 2.4A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:7.5V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 28AC7217
Product Name Adaptor, Ac-Dc, 7.5V, 2.4A; No. Of Outputs Ideal Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module - 750-623 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2255-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details