Ideal Power Ltd. AC DC Desktop, Wall Power Adapters 15DYS6150-4800312P

Description
48V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2882-15DYS6150-4800312P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2882-15DYS6150-4800312P-ND
AC DC Desktop, Wall Power Adapters 2882-15DYS6150-4800312P-ND
48V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 48V, 3.12A; No. Of Outputs Ideal Power - 28AC7214 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 48V, 3.12A; No. Of Outputs Ideal Power
28AC7214
Adaptor, Ac-Dc, 48V, 3.12A; No. Of Outputs Ideal Power 28AC7214
ADAPTOR, AC-DC, 48V, 3.12A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.12A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug CenterRoHS Compliant: Yes

ADAPTOR, AC-DC, 48V, 3.12A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.12A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug CenterRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2882-15DYS6150-4800312P-ND 28AC7214
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 48V, 3.12A; No. Of Outputs Ideal Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227768 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details