Ideal Power Ltd. AC DC Desktop, Wall Power Adapters 15DYS6150-3600416P

Description
36V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
36V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2882-15DYS6150-3600416P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2882-15DYS6150-3600416P-ND
AC DC Desktop, Wall Power Adapters 2882-15DYS6150-3600416P-ND
36V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

36V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 36V, 4.16A; No. Of Outputs Ideal Power - 28AC7213 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 36V, 4.16A; No. Of Outputs Ideal Power
28AC7213
Adaptor, Ac-Dc, 36V, 4.16A; No. Of Outputs Ideal Power 28AC7213
ADAPTOR, AC-DC, 36V, 4.16A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:36V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug CenterRoHS Compliant: Yes

ADAPTOR, AC-DC, 36V, 4.16A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:36V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug CenterRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2882-15DYS6150-3600416P-ND 28AC7213
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 36V, 4.16A; No. Of Outputs Ideal Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 45 C (32 to 113 F)
AC Output Voltage 36.0 volts
DC Output Voltage 36.0 volts 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers