Ideal Power Ltd. AC DC Desktop, Wall Power Adapters 15DYS6150-2400625P

Description
24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2882-15DYS6150-2400625P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2882-15DYS6150-2400625P-ND
AC DC Desktop, Wall Power Adapters 2882-15DYS6150-2400625P-ND
24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 24V, 6.25A; No. Of Outputs Ideal Power - 28AC7211 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 6.25A; No. Of Outputs Ideal Power
28AC7211
Adaptor, Ac-Dc, 24V, 6.25A; No. Of Outputs Ideal Power 28AC7211
ADAPTOR, AC-DC, 24V, 6.25A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug CenterRoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 6.25A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug CenterRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2882-15DYS6150-2400625P-ND 28AC7211
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 24V, 6.25A; No. Of Outputs Ideal Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Kinetix 5700 275mm DC Bus Bar - 2198-BARCON-275DC200 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details