Anderson Power Products
Wire to Bus Bar Connectors
Description
Powerpole®
Low Resistance Flat Wiping Contacts
Stackable Modular Housings
Color Coding to Wires
Self Securing Design
SB®
Low Resistance Flat Wiping Contacts
Keyed & Color Coded Housings
Rated for Current Interrupt
Self Securing Design
PowerMod® HP
Touch Safe Female Wire Side
Push-Button Latching
Wide Temperature Range -40°C to +130°C
Non-Conductive Strain Relief
Right Angle Wire Exit Option
Request a Quote
Email Supplier
Description
Powerpole®
Low Resistance Flat Wiping Contacts
Stackable Modular Housings
Color Coding to Wires
Self Securing Design
SB®
Low Resistance Flat Wiping Contacts
Keyed & Color Coded Housings
Rated for Current Interrupt
Self Securing Design
PowerMod® HP
Touch Safe Female Wire Side
Push-Button Latching
Wide Temperature Range -40°C to +130°C
Non-Conductive Strain Relief
Right Angle Wire Exit Option
Request a Quote
Email Supplier
Suppliers
Wire to Bus Bar Connectors
Powerpole®
Low Resistance Flat Wiping Contacts
Stackable Modular Housings
Color Coding to Wires
Self Securing Design
SB®
Low Resistance Flat Wiping Contacts
Keyed & Color Coded Housings
Rated for Current Interrupt
Self Securing Design
PowerMod® HP
Touch Safe Female Wire Side
Push-Button Latching
Wide Temperature Range -40°C to +130°C
Non-Conductive Strain Relief
Right Angle Wire Exit Option
Powerpole®
- Low Resistance Flat Wiping Contacts
- Stackable Modular Housings
- Color Coding to Wires
- Self Securing Design
SB®
- Low Resistance Flat Wiping Contacts
- Keyed & Color Coded Housings
- Rated for Current Interrupt
- Self Securing Design
PowerMod® HP
- Touch Safe Female Wire Side
- Push-Button Latching
- Wide Temperature Range -40°C to +130°C
- Non-Conductive Strain Relief
- Right Angle Wire Exit Option
Supplier's Site
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Name
|
Wire to Bus Bar Connectors |
|
Power Type
|
AC Power Connector; DC Power Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Certifications
RoHS
Voltage Rating
600 volts
View Details
Mounting Style
Panel; Panel
Standards / Certifications
RoHS
Voltage Rating
600 volts
View Details