Anderson Power Products Wire to Board Connectors

Description
Powerpole® Low Resistance Flat Wiping Contacts Stackable Modular Housings Color Coded for Power & Ground Mini Powerclaw Contacts Don't Require Insulator on PCB Right Angle or Vertical PCB Mount SB® Keyed & Color Coded Housings Low Resistance Flat Wiping Contacts Mini Powerclaw Contacts Don't Require Insulator on PCB Rich Angle or Vertical PCB Mount SBS® Touch Safe Housings Signal or Ground Positions Low Resistance Flat Wiping Contacts Keyed & Color-Coded Housings Compact PCB Housing Power Pak Package Groupings of Powerpole 15-45 Connectors Inline, Panel Mount, "T" or Blind Mate Configurations Optional Latching and Strain Relief Powerpole® Pak, Blind Mate Alignment Through Panel PCB Mount Power Drawer® Blind Mate with Integral Guide Pins Mixed Power, Ground & Signal Sequencing of Industry Standard Contacts First-mate and Last-mate Capability Wide Temperature Range -40°C to +125°C Saf-D-Grid® Direct Replacement for IEC C13/C14 4 x the Power Capability of C13/C14 Hot Plug Rated for Disconnect at 400V DC 80° C Operating Termperature Through Panel PCB Mount PowerMod® Reliable Gold-Plated Machined Contacts Option for 3 to 30 Positions Extended Tempature Range -55°C to +180° Sequencing of Contacts Right Angle or Vertical PCB Mount
Request a Quote
Description
Powerpole® Low Resistance Flat Wiping Contacts Stackable Modular Housings Color Coded for Power & Ground Mini Powerclaw Contacts Don't Require Insulator on PCB Right Angle or Vertical PCB Mount SB® Keyed & Color Coded Housings Low Resistance Flat Wiping Contacts Mini Powerclaw Contacts Don't Require Insulator on PCB Rich Angle or Vertical PCB Mount SBS® Touch Safe Housings Signal or Ground Positions Low Resistance Flat Wiping Contacts Keyed & Color-Coded Housings Compact PCB Housing Power Pak Package Groupings of Powerpole 15-45 Connectors Inline, Panel Mount, "T" or Blind Mate Configurations Optional Latching and Strain Relief Powerpole® Pak, Blind Mate Alignment Through Panel PCB Mount Power Drawer® Blind Mate with Integral Guide Pins Mixed Power, Ground & Signal Sequencing of Industry Standard Contacts First-mate and Last-mate Capability Wide Temperature Range -40°C to +125°C Saf-D-Grid® Direct Replacement for IEC C13/C14 4 x the Power Capability of C13/C14 Hot Plug Rated for Disconnect at 400V DC 80° C Operating Termperature Through Panel PCB Mount PowerMod® Reliable Gold-Plated Machined Contacts Option for 3 to 30 Positions Extended Tempature Range -55°C to +180° Sequencing of Contacts Right Angle or Vertical PCB Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Connectors -  - Anderson Power Products
Sterling, MA, United States
Wire to Board Connectors
Wire to Board Connectors
Powerpole® Low Resistance Flat Wiping Contacts Stackable Modular Housings Color Coded for Power & Ground Mini Powerclaw Contacts Don't Require Insulator on PCB Right Angle or Vertical PCB Mount SB® Keyed & Color Coded Housings Low Resistance Flat Wiping Contacts Mini Powerclaw Contacts Don't Require Insulator on PCB Rich Angle or Vertical PCB Mount SBS® Touch Safe Housings Signal or Ground Positions Low Resistance Flat Wiping Contacts Keyed & Color-Coded Housings Compact PCB Housing Power Pak Package Groupings of Powerpole 15-45 Connectors Inline, Panel Mount, "T" or Blind Mate Configurations Optional Latching and Strain Relief Powerpole® Pak, Blind Mate Alignment Through Panel PCB Mount Power Drawer® Blind Mate with Integral Guide Pins Mixed Power, Ground & Signal Sequencing of Industry Standard Contacts First-mate and Last-mate Capability Wide Temperature Range -40°C to +125°C Saf-D-Grid® Direct Replacement for IEC C13/C14 4 x the Power Capability of C13/C14 Hot Plug Rated for Disconnect at 400V DC 80° C Operating Termperature Through Panel PCB Mount PowerMod® Reliable Gold-Plated Machined Contacts Option for 3 to 30 Positions Extended Tempature Range -55°C to +180° Sequencing of Contacts Right Angle or Vertical PCB Mount

Powerpole®

  • Low Resistance Flat Wiping Contacts
  • Stackable Modular Housings
  • Color Coded for Power & Ground
  • Mini Powerclaw Contacts Don't Require Insulator on PCB
  • Right Angle or Vertical PCB Mount

SB®

  • Keyed & Color Coded Housings
  • Low Resistance Flat Wiping Contacts
  • Mini Powerclaw Contacts Don't Require Insulator on PCB
  • Rich Angle or Vertical PCB Mount

SBS®

  • Touch Safe Housings
  • Signal or Ground Positions
  • Low Resistance Flat Wiping Contacts
  • Keyed & Color-Coded Housings
  • Compact PCB Housing

Power Pak

  • Package Groupings of Powerpole 15-45 Connectors
  • Inline, Panel Mount, "T" or Blind Mate Configurations
  • Optional Latching and Strain Relief
  • Powerpole® Pak, Blind Mate Alignment
  • Through Panel PCB Mount

Power Drawer®

  • Blind Mate with Integral Guide Pins
  • Mixed Power, Ground & Signal
  • Sequencing of Industry Standard Contacts
  • First-mate and Last-mate Capability
  • Wide Temperature Range -40°C to +125°C

Saf-D-Grid®

  • Direct Replacement for IEC C13/C14
  • 4 x the Power Capability of C13/C14
  • Hot Plug Rated for Disconnect at 400V DC
  • 80° C Operating Termperature
  • Through Panel PCB Mount

PowerMod®

  • Reliable Gold-Plated Machined Contacts
  • Option for 3 to 30 Positions
  • Extended Tempature Range -55°C to +180°
  • Sequencing of Contacts
  • Right Angle or Vertical PCB Mount
Supplier's Site

Technical Specifications

  Anderson Power Products
Product Category Power Connectors
Product Name Wire to Board Connectors
Power Type AC Power Connector; DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 1317G12-BK - VAST STOCK CO., LIMITED
Specs
Termination Types Solder Cup; Solder
Standards / Certifications RoHS
Current Rating 24 amps
View Details
Heavy Duty Power Connectors - 1461G1-BK - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 600 volts
View Details