SS20-GN is a socket contact for the Anderson Power Products Power Drawer® 35 series, featuring a solder cup termination for AWG 20 wire (0.5 mm²). It is plated with gold over nickel and rated for 5 amperes continuous current and 600 volts AC/DC. The contact operates within a temperature range of -40°C to 125°C and supports up to 250 mating cycles. It is designed for use with the Power Drawer® 35 housing and complies with the same insulation and material specifications as the series: PBT UL94 V-0 insulator and brass contact body. The product supports first-mate and last-mate capability and is compatible with the series' integral guide pins for blind mating alignment.
Solder Cup Termination, AWG 20 .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75
POWER DRAWER CONT.#20 SOC. SOLDER ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SS20-GN | SS20-GN | 28K5630 |
| Product Name | Power Drawer ® 35 Socket Contact Solder Cup Termination, AWG 20 .5mm² | Contacts | Power Drawer Cont.#20 Soc. Solder Rohs Compliant Anderson Power Products |
| Termination | 35 Socket Contact Solder Cup Termination |