SS16-SN is a socket contact for the Anderson Power Products Power Drawer® 35 connector series, featuring a solder cup termination for AWG 16 wire (0.96 mm²). It is designed for use in drawer-type applications requiring mixed power and signal connections, with a current rating of 25 amperes and a voltage rating of 600 V AC/DC. The contact is made of brass with silver over nickel plating and operates within a temperature range of -40°C to 125°C. It is compatible with the standard 35 amp housing and supports first-mate and last-mate grounding capabilities.
Solder Cup Termination, AWG 16 .96mm²
POWER DRAWER CONT.#16 SOC. SOLDER ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SS16-SN | SS16-SN | 28K5629 |
| Product Name | Power Drawer ® 35 Socket Contact Solder Cup Termination, AWG 16 .96mm² | Contacts | Power Drawer Cont.#16 Soc. Solder Rohs Compliant Anderson Power Products |
| Termination | 35 Socket Contact Solder Cup Termination |