SP16-SN is a socket contact for the Anderson Power Products Power Drawer™ 35 connector series, featuring a PCB tail termination for AWG 16 wire (0.96 mm²). It is rated for 25 amperes and 600 volts AC/DC, with a dielectric withstanding voltage of 2,200 V AC. The contact is made of brass with silver over nickel plating and operates within a temperature range of -40°C to 125°C. The housing accommodates mixed power and signal contacts with integral guide pins for blind mating alignment. The contact supports 250 mating cycles with no load and complies with UL94 V-0 insulator material standard.
PCB Tail Termination, AWG 16 .96mm²
POWER DRAWER CONT.#16 SOC.PCB ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SP16-SN | SP16-SN | 28K5622 |
| Product Name | Power Drawer ® 35 Socket Contact PCB Tail Termination, AWG 16 .96mm² | Contacts | Power Drawer Cont.#16 Soc.pcb Rohs Compliant Anderson Power Products |
| Termination | 35 Socket Contact PCB Tail Termination |