The SP12-SN is a socket contact for the Anderson Power Products Power Drawer® 35 connector series, featuring a PCB tail termination for AWG 12 wire (2.5 mm²). It is rated for 35 amperes and 600 volts AC/DC, with a dielectric withstanding voltage of 2,200 V AC. The contact is made of copper alloy with silver over nickel plating and operates within a temperature range of -40°C to 125°C. The connector housing accommodates up to 21 contacts and includes integral guide pins for blind mating alignment. Mating cycles are rated for 250 without load.
PCB Tail Termination, AWG 12 2.5mm² Also found in: /Power Drawer® 35/Power Drawer® 75
POWER DRAWER CONT.#12 SOC.PCB ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SP12-SN | SP12-SN | 26Y5399 |
| Product Name | Power Drawer ® 35 Socket Contact PCB Tail Termination, AWG 12 2.5mm² | Contacts | Power Drawer Cont.#12 Soc.pcb Rohs Compliant Anderson Power Products |
| Termination | 35 Socket Contact PCB Tail Termination |