The SK7-034M06 is a 6-pole panel mount receptacle connector kit designed for high-power applications up to 50A and 600V, with IP68 protection in the mated state and IP20 protection using covers. It supports 8 AWG power conductors and 20 to 24 AWG auxiliary conductors, operates from -20°C to 105°C, and withstands 10,000 mating cycles. The connector features a bayonet latch, compression nut for strain relief, and is constructed with PBT/PC housing and copper alloy contacts plated with silver or gold over nickel. Dimensions include a length of 100.9 mm and a width of 34.2 mm.
6P Mini Spec Pak, Panel Mount Receptacle Connector Kit
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | SK7-034M06 |
| Product Name | 6P Mini Spec Pak, Panel Mount Receptacle Connector Kit |
| Mounting | Panel/Bulkhead |