Anderson Power Products SK7-021M05 | 5 Position Mini Pl SPEC Pak ® Jam Nut (Female) Shell SK7-021M05

Description
5 Position Mini Pl SPEC Pak® Jam Nut (Female) Shell Kit
Request a Quote
Description
5 Position Mini Pl SPEC Pak® Jam Nut (Female) Shell Kit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SK7-021M05 is a female panel mount, jam nut shell for the 5 Position Mini PL SPEC Pak® connector series, designed for environmentally sealed connections up to IP68. It accepts PowerMod® socket contacts rated for 23 amps at 600 volts, compatible with wire sizes from 24 to 12 AWG (0.5 to 2.5 mm²). The shell is constructed from UV- and flame-resistant material with a UL 94 V-0 rating and operates reliably from -20 to 105°C. It is touch-safe per UL 1977 Section 10.2 and supports 500 mating cycles. Sealing glands are required for IP68 compliance, and the connector uses a manual release latch to prevent accidental unmating.

Datasheet Summary
Powered by GS/AI

The SK7-021M05 is a female panel mount, jam nut shell for the 5 Position Mini PL SPEC Pak® connector series, designed for environmentally sealed connections up to IP68. It accepts PowerMod® socket contacts rated for 23 amps at 600 volts, compatible with wire sizes from 24 to 12 AWG (0.5 to 2.5 mm²). The shell is constructed from UV- and flame-resistant material with a UL 94 V-0 rating and operates reliably from -20 to 105°C. It is touch-safe per UL 1977 Section 10.2 and supports 500 mating cycles. Sealing glands are required for IP68 compliance, and the connector uses a manual release latch to prevent accidental unmating.

Suppliers

Company
Product
Description
Supplier Links
SK7-021M05 | 5 Position Mini Pl SPEC Pak ® Jam Nut (Female) Shell - SK7-021M05 - Anderson Power Products
Sterling, MA, United States
SK7-021M05 | 5 Position Mini Pl SPEC Pak ® Jam Nut (Female) Shell
SK7-021M05
SK7-021M05 | 5 Position Mini Pl SPEC Pak ® Jam Nut (Female) Shell SK7-021M05
5 Position Mini Pl SPEC Pak® Jam Nut (Female) Shell Kit

5 Position Mini Pl SPEC Pak® Jam Nut (Female) Shell Kit

Supplier's Site Datasheet
Circular Connector Housings - 2243-SK7-021M05-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
2243-SK7-021M05-ND
Circular Connector Housings 2243-SK7-021M05-ND
5 (Power) Position Circular Connector Plug Housing Panel Mount

5 (Power) Position Circular Connector Plug Housing Panel Mount

Buy Now Datasheet
5P Mini Pl Spec Pak Jam Nut (Female) Shell Kit Rohs Compliant Anderson Power Products - 26Y5392 - Newark, An Avnet Company
Chicago, IL, United States
5P Mini Pl Spec Pak Jam Nut (Female) Shell Kit Rohs Compliant Anderson Power Products
26Y5392
5P Mini Pl Spec Pak Jam Nut (Female) Shell Kit Rohs Compliant Anderson Power Products 26Y5392
5P MINI PL SPEC PAK JAM NUT (FEMALE) SHELL KIT ROHS COMPLIANT: YES

5P MINI PL SPEC PAK JAM NUT (FEMALE) SHELL KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SK7-021M05 2243-SK7-021M05-ND 26Y5392
Product Name SK7-021M05 | 5 Position Mini Pl SPEC Pak ® Jam Nut (Female) Shell Circular Connector Housings 5P Mini Pl Spec Pak Jam Nut (Female) Shell Kit Rohs Compliant Anderson Power Products
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Connectors - 134G4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
SPEC Pak ® Mid Power Panel Mount Receptacle Gasket - 115129P1 - Anderson Power Products
Specs
Mounting Panel Mount
View Details
3 suppliers