The SK6-019M03 is a female plug shell for the 3 Position Mini PL SPEC Pak™ connector series, designed for environmentally sealed applications with IP68 ratings. It features a manually operated release latch to prevent accidental unmating and is constructed from UV and flame-resistant materials with a UL 94 V-0 flammability rating. The shell accommodates PowerMod™ socket contacts rated for 22 amps at 600 volts AC/DC and supports wire sizes from 24 to 12 AWG (0.5 to 2.5 mm²). Contacts are gold-plated for improved conductivity and meet UL 1977 touch-safe requirements on both sides. The operating temperature range is -20 to 105°C. When mated with a male receptacle shell (SK1-019M03), the assembly maintains environmental sealing with a torque requirement of 1/4 to 1/2 turn beyond hand-tight. Dimensions are 18.2 mm diameter and 18.2 mm height.
3 Position Mini Pl SPEC Pak® Plug Shell Kit
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SK6-019M03 | 2243-SK6-019M03-ND |
| Product Name | SK6-019M03 | 3 Position Mini Pl SPEC Pak ® Plug Shell | Circular Connector Housings |
| Connector Type | Circular / Cylindrical Connectors |