The SK6-016M03 is a 3-position plug shell kit for the SPEC Pak® Mini series, designed as a sealed interconnect solution for harsh environments. It is constructed of polycarbonate material meeting UL94 V-0 flammability requirements and features an integral latch to prevent accidental unmating. The connector is IP68 sealed, rated for up to 22 amps per contact at 600 volts, and supports wire sizes from 24 AWG to 14 AWG. It includes a sealing grommet retainer for environmental protection and meets UL1977 Sec. 10.2 touch-safe standards. The housing dimensions are 35.9 mm in length, 17.2 mm in width, and 16.9 mm in height. It is compatible with wire sealing grommets and optional wire protection for custom configurations.
3 Position Mini SPEC Pak® Plug Shell Kit
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
SP 3 MINI PLUG ROHS COMPLIANT: YES
PLUG & SOCKET HOUSING, PLUG, 3POS; Product Range:SPEC Pak Mini Series; Gender:Plug; No. of Positions:3Positions
| Anderson Power Products | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SK6-016M03 | 2243-SK6-016M03-ND | 66T9300 | 51T4518 |
| Product Name | SK6-016M03 | 3 Position Mini SPEC Pak ® Plug Shell | Circular Connector Housings | Sp 3 Mini Plug Rohs Compliant Anderson Power Products | Plug & Socket Housing, Plug, 3Pos; Product Range Anderson Power Products |
| Connector Type | Circular / Cylindrical Connectors |