The SK2-076D05 is a panel mount receptacle in the SPEC Pak® Mid Power series, designed for environmentally sealed electrical connections with IP68 protection when mated. It supports wire sizes of 8 AWG to 10 AWG (6.0 to 8.4 mm²) and is rated for 60 A at 800 V AC, with a minimum contact retention force of 50 lbf (222 N) and 250 mating cycles. The housing and sealing components are made from PC/PBT and NBR/EPDM, meeting UL 50E and UL94 V-0 flammability standards, and operates from -40 °C to 105 °C. The receptacle requires a sealing gland for IP68 rating and uses Power Drawer® contacts SC08-GH or SC08-SN. The part is designed for 45 A with 10 AWG and 60 A with 8 AWG wires.
MID POWER SPEC Pak® PANEL MOUNT RECEPT.KIT, 8awg
Position Connector
MP SPEC PAK PANEL MOUNT RECEPT.KIT, 8awg
MP SPEC PAK PANEL MOUNT RECEPT.K
| Anderson Power Products | DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SK2-076D05 | 2243-SK2-076D05-ND | SK2-076D05 | SK2-076D05 |
| Product Name | SK2-076D05 | MID POWER SPEC Pak ® PANEL MOUNT RECEPTACLE | Blade Type Power Connector Assemblies | Power Connectors | Blade Type Power Connectors |
| Mounting | Panel Mount | Panel Mount |