The SK2-053B06 is a panel mount receptacle from the SPEC Pak® series by Lingto Electronic Limited, designed for high-power interconnect applications. It features a rugged and environmentally sealed construction with an IP68 rating, making it suitable for harsh environments such as marine, transportation, and industrial automation. This receptacle supports a variety of wire gauges from #24 to #10 AWG (0.25 to 4.0 mm¬=) and can handle current ratings up to 45 amps. The operating temperature range is from -40°C to 105°C (-40°F to 221°F), ensuring reliable performance in extreme conditions. The design includes touch-safe housings and color-coded options for easy identification. The SK2-053B06 is compatible with APP® Powerpole® contacts and utilizes industry-standard sealing components, enhancing its versatility for various applications. It is built for a minimum of 1500 mating cycles and features a latch mechanism for secure connections. This product is ideal for engineers seeking a durable and efficient solution for high-power connections in demanding environments.
6P SPEC PAK PANEL MOUNT RECEPTAC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | SK2-053B06 |
| Product Name | Blade Type Power Connectors |
| Mounting | Panel Mount |