The SK1-034M06 is a 6P Mini SPEC Pak male plug connector kit designed for high-power outdoor applications up to 50A and 600V, with IP68 protection in the mated state and IP20 protection using the included cover. It supports 8 AWG (10 mm²) power conductors and features a bayonet latch for secure mating, a compression nut for strain relief, and operates from -20°C to 105°C. The kit includes a plug housing with O-ring, bayonet lock, cable sealing gland, compression nut, flexible cover, and zip tie. The housing is made of PBT/PC material and rated for 10,000 mating cycles. Dimensions are 63.8 mm in length and 34.2 mm in diameter.
6P Mini Spec Pak, Plug Connector Kit
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | SK1-034M06 |
| Product Name | 6P Mini Spec Pak, Plug Connector Kit |
| Mounting | Inline |