SJ-160-190 is a signal grommet for the SBS®XPRO sealed connector series, designed for cable jackets with an outer diameter range of 0.16 to 0.19 inches (4.06 to 4.83 mm) and compatible with 24 to 20 AWG (0.25 to 0.50 mm²) signal wires. It is used to seal signal cable entries in mated connectors, ensuring IP68 environmental protection. The grommet is sold separately and selected based on cable diameter to maintain sealing integrity. The SBS®XPRO series operates from -20°C to 105°C, supports up to 5,000 mating cycles, and meets UL50E and IEC 60529 standards for dust and water ingress protection.
SBSXPRO Signal Grommet
| Anderson Power Products | |
|---|---|
| Product Category | Grommets |
| Product Number | SJ-160-190 |
| Product Name | SBSXPRO Signal Grommet – Diameter 0.16″ to 0.19″ |