SC20-GN is a gold-plated crimp socket contact for the Anderson Power Products Power Drawer® connector series, rated for 5 amperes and 600 volts AC/DC, with a wire size of #20 AWG (0.5 mm²). It features a PCB termination and is designed for use in drawer-type applications requiring mixed power and signal connections. The contact is made from beryllium copper with gold over nickel plating and is compatible with the industry-standard Power Drawer® housing dimensions and mating profiles. The series supports up to 250 mating cycles, operates from -40°C to 125°C, and meets UL94 V-0 insulator standards.
Socket Contacts – Up to 5 amps Also found in: /Power Drawer® 35/Power Drawer® 75
PWR DWR CONT #20 SKT CRIMP ROHS COMPLIANT: YES
POWER DRAWER CONT.#20 SOC.CRIMP ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC20-GN | SC20-GN | 63M3461 |
| Product Name | Power Drawer ® Gold Crimp Socket 20 Awg | Contacts | Pwr Dwr Cont #20 Skt Crimp Rohs Compliant Anderson Power Products |