The SC08-SN is a Power Drawer® #8 crimp socket contact for standard mating, rated for 8 AWG wire, with silver plating over nickel. It supports a current rating of 60 A at 800 V AC and meets UL 1977 and CSA standards. The contact has a minimum retention force of 50 lbf (222 N) and an average contact resistance of 0.300 milliohms. It operates within a temperature range of -40 to 105°C and is designed for use in environmentally sealed connectors with IP68 mated protection. The contact is compatible with crimp tools including the M22520/23-01, M22520/23-2, and M22520/23-9.
Socket Contacts – Up to 75 amps
POWER DRAWER CONT.#8 SOC.CRIMP ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC08-SN | SC08-SN | 2243-SC08-SN-ND | 28K5565 |
| Product Name | Power Drawer ® Crimp Socket 8 Awg | Contacts | Backplane Connector Contacts | Power Drawer Cont.#8 Soc.crimp Rohs Compliant Anderson Power Products |
| Contact Size (AWG) | 8 AWG |