The SBS®XPRO plug housing is a sealed connector component designed for rugged outdoor applications, supporting up to 140A of power and 8 signal positions. It features positive metal latches for secure mating and an IP68 rating, providing protection against water immersion up to 6 feet for 30 minutes. The housing is made of PC/PBT with stainless steel latches and silicone O-rings, meeting UL94 V0 flammability requirements. It operates from -20°C to 105°C and supports 5,000 mating cycles. The plug housing accommodates power wires from 12 to 4 AWG and signal wires from 24 to 20 AWG. It is rated for 600V AC/DC with a dielectric withstand voltage of 2,200V AC. The component is certified to UL 62368-1 and IEC 60529 for touch safety and ingress protection. This part is sold as a bulk housing assembly without contacts or grommets.
SBS®XPRO Plug Housing
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | SBSXPRO-PLUG-BLK |
| Product Name | SBS ® XPRO Plug Housing |
| Current Rating | 120.0 to 240.0 amps |