The SBS®X-75A receptacle kit is a sealed, waterproof connector for high-power industrial applications, featuring a gray signal housing, cable clamp, and hardware. It supports up to 140A and 600V AC/DC, with an IP68 rating for dust and water resistance up to 30 minutes at 6 feet. The connector withstands 5,000 mating cycles and operates from -20°C to 105°C. Positive metal latches prevent accidental disconnection, and the cable clamp provides strain relief. It is rated for 10 to 4 AWG (2.5 to 25.0 mm²) power wires and meets UL 1977, UL 60950-1, UL 62368-1, and IEC 60529 for safety and dielectric performance. The kit is designed for panel mount receptacle use and includes a front O-ring seal. Mechanical drop testing complies with IEC 60512-5.
SBS®X-75A RECEPTACLE KIT, GRAY SIGNAL HOUSING
2 Position Blade Type Power Housing Connector Receptacle Gray
SBS®X-75A RECEPTACLE KIT, GRAY SIGNAL
| Anderson Power Products | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SBSX75A-REC-KIT-GRA | 2243-SBSX75A-REC-KIT-GRA-ND | SBSX75A-REC-KIT-GRA |
| Product Name | SBS ® X-75A RECEPTACLE KIT, GRAY SIGNAL HOUSING | Blade Type Power Connector Housings | Power Connectors |
| Current Rating | 120.0 to 240.0 amps |