The SBS®X-75A panel mount receptacle kit is a sealed, environmentally rugged connector designed for power applications up to 140A and 600V AC/DC, with an IP68 rating for water and dust protection. It features positive metal latches for vibration resistance, a built-in cable clamp for strain relief, and an operating temperature range of -20°C to 105°C. The kit includes a blue signal housing, panel gasket, and mounting O-rings, and supports up to 5,000 mating cycles. It meets UL 50E, UL 60950-1, UL 62368-1, and IEC 60529 standards for safety and environmental performance.
SBS®X-75A PANEL MOUNT RECEPTACLE KIT, BLUE SIGNAL HOUSING
SBS®X-75A PANEL MOUNT RECEPTACLE KIT, BL
2 Position Blade Type Power Housing Connector Receptacle Blue
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SBSX75A-PMREC-KIT-BLU | SBSX75A-PMREC-KIT-BLU | 2243-SBSX75A-PMREC-KIT-BLU-ND |
| Product Name | SBS ® X-75A PANEL MOUNT RECEPTACLE KIT, BLUE SIGNAL HOUSING | Power Connectors | Blade Type Power Connector Housings |
| Mounting | Panel Mount | Panel Mount |