Anderson Power Products Conn Housing, Plug, 2Pos; Product Range Anderson Power Products SBSX75A-PMPLUG-BLK

Description
CONN HOUSING, PLUG, 2POS; Product Range:SBS X-75A Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole SBS X-75A Series Signal Contacts RoHS Compliant: Yes
Description
CONN HOUSING, PLUG, 2POS; Product Range:SBS X-75A Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole SBS X-75A Series Signal Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 2Pos; Product Range Anderson Power Products - 62AK4682 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 2Pos; Product Range Anderson Power Products
62AK4682
Conn Housing, Plug, 2Pos; Product Range Anderson Power Products 62AK4682
CONN HOUSING, PLUG, 2POS; Product Range:SBS X-75A Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole SBS X-75A Series Signal Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 2POS; Product Range:SBS X-75A Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson Powerpole SBS X-75A Series Signal Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AK4682
Product Name Conn Housing, Plug, 2Pos; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details