The SBS®X-75A plug kit is a sealed, waterproof power connector designed for rugged outdoor and industrial applications, featuring a black signal housing, cable clamp, and hardware for strain relief. It supports up to 140A current and 600V AC/DC, with an IP68 rating for protection against dust and water immersion up to 30 minutes at 6 feet. The connector accommodates 4 AWG to 10 AWG power wires and is rated for 5,000 mating cycles, operating in temperatures from -20°C to 105°C. Positive metal latches prevent accidental disconnection, and the design meets UL 60950-1, UL 62368-1, and IEC 60529 standards for touch safety. The kit includes the housing, latches, and front O-rings, but contacts and grommets are sold separately.
SBS®X-75A PLUG KIT, BLACK SIGNAL HOUSING
2 Position Blade Type Power Housing Connector Plug Black
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SBSX75A-PLUG-KIT-BLK | 2243-SBSX75A-PLUG-KIT-BLK-ND |
| Product Name | SBS ® X-75A PLUG KIT, BLACK SIGNAL HOUSING | Blade Type Power Connector Housings |
| Current Rating | 120.0 to 240.0 amps |