The SBS™X-75A ground panel mount plug kit is a sealed connector assembly designed for environmental protection in industrial, agricultural, and marine applications. It includes a green ground housing, front O-ring, panel gasket, and mounting O-rings, and is rated for 600 V AC/DC and 140 A current with an IP68 ingress protection rating, ensuring immunity to water immersion up to 6 feet for 30 minutes. The kit supports 6 AWG (16 mm²) wire, operates from -20°C to 105°C, and withstands 5,000 mating cycles. It meets UL 50E, UL 60950-1, UL 62368-1, and IEC 60529 standards, with touch-safe contacts and a 60 lb (267 N) pull-out force retention via cable clamp.
SBS®X-75A GroundPanel Mount Plug Green
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | SBSX75A-GND-PMPLUG-KIT-GRN |
| Product Name | SBS ® X-75A PANEL MOUNT PLUG KIT GREEN |
| Mounting | Panel Mount |