Anderson Power Products Connector Housing, Plug, 2Pos, Brn; Product Range Anderson Power Products SBS75XBRN

Description
CONNECTOR HOUSING, PLUG, 2POS, BRN; Product Range:SBS 75X Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SBS 75X Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS, BRN; Product Range:SBS 75X Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SBS 75X Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, Brn; Product Range Anderson Power Products - 19X7453 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, Brn; Product Range Anderson Power Products
19X7453
Connector Housing, Plug, 2Pos, Brn; Product Range Anderson Power Products 19X7453
CONNECTOR HOUSING, PLUG, 2POS, BRN; Product Range:SBS 75X Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SBS 75X Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, BRN; Product Range:SBS 75X Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SBS 75X Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19X7453
Product Name Connector Housing, Plug, 2Pos, Brn; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3543 inch (9 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details