The SBS® 75X Brown housing is a genderless, finger-proof connector housing for wire-to-wire and wire-to-board applications, rated for up to 110 amps per primary power contact and 20 amps per auxiliary contact. It features four auxiliary positions for sequencing, a cable clamp for strain relief, and mechanical keying to prevent incorrect mating. The housing is molded from polycarbonate and supports hot plugging. Dimensions include a mating length of 74.9 mm and a width of 55.9 mm. It mates with silver or tin-plated contacts and is designed for use in DC circuits exceeding 30 volts.
Brown SBS®75X Standard Housings – Up to 110 amps
Position Blade Type Power Housing Connector
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SBS75XBRN | 2243-SBS75XBRN-ND |
| Product Name | Brown SBS ® 75X Standard Housings – Up to 110 amps | Blade Type Power Connector Housings |
| Contact Size (AWG) | 16 AWG |