Anderson Power Products Plug/rcpt Housing, 2Pos, Pc, Black; Product Range Anderson Power Products SBS75XBLK

Description
PLUG/RCPT HOUSING, 2POS, PC, BLACK; Product Range:SBS75X Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SBS75X Series Power Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT HOUSING, 2POS, PC, BLACK; Product Range:SBS75X Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SBS75X Series Power Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 2Pos, Pc, Black; Product Range Anderson Power Products - 41AH6069 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 2Pos, Pc, Black; Product Range Anderson Power Products
41AH6069
Plug/rcpt Housing, 2Pos, Pc, Black; Product Range Anderson Power Products 41AH6069
PLUG/RCPT HOUSING, 2POS, PC, BLACK; Product Range:SBS75X Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SBS75X Series Power Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 2POS, PC, BLACK; Product Range:SBS75X Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SBS75X Series Power Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6069
Product Name Plug/rcpt Housing, 2Pos, Pc, Black; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details