Anderson Power Products Black SBS ® 75X Standard Housings – Up to 110 amps SBS75XBLK

Description
Black SBS®75X Standard Housings – Up to 110 amps
Request a Quote
Description
Black SBS®75X Standard Housings – Up to 110 amps
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Black SBS ® 75X Standard Housings – Up to 110 amps - SBS75XBLK - Anderson Power Products
Sterling, MA, United States
Black SBS ® 75X Standard Housings – Up to 110 amps
SBS75XBLK
Black SBS ® 75X Standard Housings – Up to 110 amps SBS75XBLK
Black SBS®75X Standard Housings – Up to 110 amps

Black SBS®75X Standard Housings – Up to 110 amps

Supplier's Site
Connector, Multipole, Power and Signal - 70162108 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Multipole, Power and Signal
70162108
Connector, Multipole, Power and Signal 70162108
The patented SBS75x connector is designed to provide both high power and auxiliary connections in a single compact housing. The connector provides two power contacts rated up to *110 amps and up to 4 auxiliary contacts rated up to *20 amps. The SBS75x is recommended for use with hazardous DC voltages in systems operating from 50 to 600 volts and meets UL 1977 section 10.2 finger proof requirements. The male auxiliary contacts are available in four lengths when sequencing is required and provide a make last / break first connection in relation to the power contacts. The slim, ergonomic housing design is contoured to fit the operator?s grip, allowing for greater ease during connection and disconnection. **The SBS75x power and auxiliary contacts are UL rated for circuit interruption (hot plugging) under load making them a perfect solution for battery applications. The hermaphroditic housing is molded from UL94 V-0 rated flame resistant polycarbonate and combined with the contacts will exceed 10,000 mating cycles. Finger Proof Design Minimizes Potential Contact with Live Circuits Per UL 1977, Section 10.2 Ergonomic Design: Eases Mating and Unmating of Connectors Power and Auxiliary Contacts: Provides Both Power and Signal In a Single Connector Auxiliary Contacts Provide Make Last / Break First Signal Connections Male Auxiliary Contacts Available In 4 Lengths, for When Sequencing Is Required UL Rated for Circuit Interruption

The patented SBS75x connector is designed to provide both high power and auxiliary connections in a single compact housing. The connector provides two power contacts rated up to *110 amps and up to 4 auxiliary contacts rated up to *20 amps. The SBS75x is recommended for use with hazardous DC voltages in systems operating from 50 to 600 volts and meets UL 1977 section 10.2 finger proof requirements. The male auxiliary contacts are available in four lengths when sequencing is required and provide a make last / break first connection in relation to the power contacts. The slim, ergonomic housing design is contoured to fit the operator?s grip, allowing for greater ease during connection and disconnection. **The SBS75x power and auxiliary contacts are UL rated for circuit interruption (hot plugging) under load making them a perfect solution for battery applications. The hermaphroditic housing is molded from UL94 V-0 rated flame resistant polycarbonate and combined with the contacts will exceed 10,000 mating cycles.

  • Finger Proof Design
  • Minimizes Potential Contact with Live Circuits Per UL 1977, Section 10.2
  • Ergonomic Design: Eases Mating and Unmating of Connectors
  • Power and Auxiliary Contacts: Provides Both Power and Signal In a Single Connector
  • Auxiliary Contacts Provide Make Last / Break First Signal Connections
  • Male Auxiliary Contacts Available In 4 Lengths, for When Sequencing Is Required
  • UL Rated for Circuit Interruption
Supplier's Site

Technical Specifications

  Anderson Power Products Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number SBS75XBLK 70162108
Product Name Black SBS ® 75X Standard Housings – Up to 110 amps Connector, Multipole, Power and Signal
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products