The SBS® 75X Black Standard Housing is a genderless, finger-proof connector housing designed for wire-to-wire and wire-to-board applications, rated for up to 110 amps in its two primary power positions and up to 20 amps in four auxiliary contacts. It features a polycarbonate housing with integrated cable clamp for strain relief, and mechanical keying to prevent cross-mating. The housing mates with itself or the SBS® 75X assembled PCB connector and supports hot plugging. Dimensions include a mated length of 74.9 mm and a width of 55.9 mm.
Black SBS®75X Standard Housings – Up to 110 amps
HOUSING SBS75X F-P 6POS BLACK
SBS75X HSG BLACK BULK ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SBS75XBLK-BK | SBS75XBLK-BK | SBS75XBLK-BK | 08R2062 |
| Product Name | Black SBS ® 75X Standard Housings – Up to 110 amps | Power Connectors | Blade Type Power Connector Housings | Sbs75X Hsg Black Bulk Rohs Compliant Anderson Power Products |
| Contact Size (AWG) | 16 AWG |