The SBS™ 50 Red housing is a genderless, finger-proof connector housing for wire-to-wire and wire-to-board applications, rated for up to 110 amps per power contact and compliant with IEC 60950 for touch safety. It features a polycarbonate body with mechanical keying and is designed for through-panel use. The housing accommodates two primary power positions and is color-coded red for identification. The housing measures 36.1 mm in length, 84.8 mm in width, and 19.1 mm in height.
Red SBS®50 Standard Housings – Up to 110 amps
Position Blade Type Power Housing Connector
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SBS50RED | 2243-SBS50RED-ND |
| Product Name | Red SBS ® 50 Standard Housings – Up to 110 amps | Blade Type Power Connector Housings |
| Current Rating | 50.0 to 120.0 amps |