Red SBS® 50 Standard Housings are compact, finger-proof, genderless connectors designed for wire-to-wire and wire-to-board applications, rated for up to 110 amps and safe for use with DC voltages exceeding 30 volts. The polycarbonate housing features a red mechanical key for color-coded mating prevention and meets IEC 60950 touch safety standards. Compatible with two primary power contacts, the housing supports hot plugging and is suitable for through-panel mounting.
Red SBS®50 Standard Housings – Up to 110 amps
SBS50 HSG/SP RED 600V 110A ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SBS50RED-BK | 28K5559 |
| Product Name | Red SBS ® 50 Standard Housings – Up to 110 amps | Sbs50 Hsg/sp Red 600V 110A Rohs Compliant Anderson Power Products |
| Current Rating | 50.0 to 120.0 amps |