Anderson Power Products Plug & Socket Housing, Plug, 2Pos; Product Range Anderson Power Products SBS50GRA

Description
PLUG & SOCKET HOUSING, PLUG, 2POS; Product Range:SBS50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBS Primary Power or Pre-Mate Wire Contacts; Colour:Gray; Connector Type:Plug & SocketRoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, 2POS; Product Range:SBS50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBS Primary Power or Pre-Mate Wire Contacts; Colour:Gray; Connector Type:Plug & SocketRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 2Pos; Product Range Anderson Power Products - 28K5552 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 2Pos; Product Range Anderson Power Products
28K5552
Plug & Socket Housing, Plug, 2Pos; Product Range Anderson Power Products 28K5552
PLUG & SOCKET HOUSING, PLUG, 2POS; Product Range:SBS50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:SBS Primary Power or Pre-Mate Wire Contacts; Colour:Gray; Connector Type:Plug & SocketRoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 2POS; Product Range:SBS50 Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:SBS Primary Power or Pre-Mate Wire Contacts; Colour:Gray; Connector Type:Plug & SocketRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28K5552
Product Name Plug & Socket Housing, Plug, 2Pos; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details