The SBS™ 50 gray standard housing is a genderless, finger-proof connector housing designed for wire-to-wire and wire-to-board configurations, supporting power contacts rated up to 110 amps. It features a polycarbonate housing with mechanical keying for color-coded mating prevention and is suitable for through-panel applications meeting IEC 60950 safety standards. The housing accommodates two power contact positions and is designed for safe operation with DC voltages exceeding 30 volts.
Gray SBS®50 Standard Housings – Up to 110 amps
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | SBS50GRA |
| Product Name | Gray SBS ® 50 Standard Housings – Up to 110 amps |
| Current Rating | 50.0 to 120.0 amps |